Contact PIN Crimp ST Cable Mount Strip Product overview: 1-928776-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-928776-7 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333844-1-928776-7
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Contact Material: Phosphor Bronze
Standard Package: 50,000
Mounting: Through Hole
Terminal Type: Single Post
Length - Overall: 0.835" (21.21mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.035" (0.89mm)
Terminal Style: Pin Retention
Board Thickness: 0.063" (1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Pin Size - Above Flange: 0.025" (0.64mm) Square
Pin Size - Below Flange: 0.025" (0.64mm) Square
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Base Product Number: 928776
RoHS Status: RoHS Compliant
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
MOD2 STIFT M A-PIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-928776-7 | 1333844-1-928776-7 | 1-928776-7-ND | 17R2418 | 1-928776-7 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors | PC Pin, Single Post Connectors | Mod2 Stift M A-Pin Amp - Te Connectivity | Terminals |
| Termination | Press-Fit | Press-Fit |