Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333804-1-928776-5
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 47.2µin (1.20µm)
Contact Material: Phosphor Bronze
Standard Package: 50,000
Mounting: Through Hole
Terminal Type: Single Post
Length - Overall: 0.394" (10.00mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.035" (0.89mm)
Terminal Style: Pin Retention
Board Thickness: 0.063" (1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Pin Size - Above Flange: 0.025" (0.64mm) Square
Pin Size - Below Flange: 0.025" (0.64mm) Square
HTSUS: 8536.90.4000
Other Part Number: 1-928776-5-ND,A12299
Base Product Number: 928776
RoHS Status: ROHS3 Compliant
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1333804-1-928776-5 | A122998TR-ND |
| Product Name | Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors | PC Pin, Single Post Connectors |
| Termination | Press-Fit |