TE Connectivity Electronic Connector 1-926522-1

Description
2 Pos Receptacle Housing, 7.4mm Pitch, Crimp, Cable Mount, UL94 V-0 Product overview: 1-926522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-926522-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Receptacle Housing, 7.4mm Pitch, Crimp, Cable Mount, UL94 V-0 Product overview: 1-926522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-926522-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-926522-1
Electronic Connector 340-1-926522-1
2 Pos Receptacle Housing, 7.4mm Pitch, Crimp, Cable Mount, UL94 V-0 Product overview: 1-926522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-926522-1 can be used for catalog matching and distributor lookup.

2 Pos Receptacle Housing, 7.4mm Pitch, Crimp, Cable Mount, UL94 V-0 Product overview: 1-926522-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-926522-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Terminals - 1-926522-1 - 766477-1-926522-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-926522-1
766477-1-926522-1
Terminals - 1-926522-1 766477-1-926522-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766477-1-926522-1 Series: Mark I Number of Positions: 2 Color: Black Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Stacking Direction: Perpendicular Material: Polyamide (PA66), Nylon 6/6 Family Name: 926522 Categories: Connectors, Interconnects Introduction Date: January 29, 2006 ECCN: EAR99 Country of Origin: China, Germany, India, Italy, Switzerland, United Kingdom Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766477-1-926522-1
Series: Mark I
Number of Positions: 2
Color: Black
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Perpendicular
Material: Polyamide (PA66), Nylon 6/6
Family Name: 926522
Categories: Connectors, Interconnects
Introduction Date: January 29, 2006
ECCN: EAR99
Country of Origin: China, Germany, India, Italy, Switzerland, United Kingdom
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Housings, Boots - 1-926522-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1-926522-1-ND
Housings, Boots 1-926522-1-ND
"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity - 46Y9807 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity
46Y9807
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity 46Y9807
PL 250 REC HSG 2P NYLON BLACK

PL 250 REC HSG 2P NYLON BLACK

Supplier's Site
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity - 10H5759 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity
10H5759
Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity 10H5759
PL 250 REC HSG 2P NYLON BLACK

PL 250 REC HSG 2P NYLON BLACK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-926522-1 766477-1-926522-1 1-926522-1-ND 46Y9807
Product Name Electronic Connector Terminals - 1-926522-1 Housings, Boots Pl 250 Rec Hsg 2P Nylon Black Amp - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 22-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q200A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details