Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Industry Standards UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Industry Standards
UL Flammability Rating : UL 94HB
Packaging Features
Packaging Method : Bag
Product Type Features
Connector Hardware Accessory Type : Keying Plug
Hardware Accessory Function : Coding & Keying
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]