TE Connectivity Housing, Receptacle, 20Pos, 2.54Mm; Product Range Amp Te Connectivity 1-926476-0

Description
HOUSING, RECEPTACLE, 20POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, 20POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 20Pos, 2.54Mm; Product Range Amp Te Connectivity - 72Y2037 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 20Pos, 2.54Mm; Product Range Amp Te Connectivity
72Y2037
Housing, Receptacle, 20Pos, 2.54Mm; Product Range Amp Te Connectivity 72Y2037
HOUSING, RECEPTACLE, 20POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, 20POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2037
Product Name Housing, Receptacle, 20Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details