TE Connectivity
Automotive Terminals
1-925590-0
Description
Contact Features Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 17, 18, 15, 20 Wire Size Search (MMSQ) : .5, .6, 1, .75, 1.25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 80 DEGC [176 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 17, 18, 15, 20 Wire Size Search (MMSQ) : .5, .6, 1, .75, 1.25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 80 DEGC [176 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 2 - 3 MM [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 17, 18, 15, 20 Wire Size Search (MMSQ) : .5, .6, 1, .75, 1.25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 80 DEGC [176 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 10
Dimensions
- Wire Insulation Diameter : 2 - 3 MM [.079 - .118 INCH ]
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 15
- Wire Size Search (AWG) : 16, 19, 17, 18, 15, 20
- Wire Size Search (MMSQ) : .5, .6, 1, .75, 1.25
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Automotive Terminal Wire Type : Copper
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Automotive Terminal Termination Method : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 100 DEGC , 80 DEGC [176 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 230 DEGF ]
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-925590-0 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details