TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-925553-0

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.126 INCH , .088 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.8 MM , 3.8 MM  [.1 - .15 INCH , .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.126 INCH , .088 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.8 MM , 3.8 MM  [.1 - .15 INCH , .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-925553-0 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-925553-0
Crimp Wire Pins, Tabs & Ferrules 1-925553-0
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.126 INCH , .088 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.8 MM , 3.8 MM  [.1 - .15 INCH , .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 3.2 MM  [.126 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.126 INCH , .088 INCH ]
  • Compatible Insulation Diameter Range : 2.5 - 3.8 MM , 3.8 MM  [.1 - .15 INCH , .15 INCH ]
  • Overall Product Length : 10.9 MM  [.43 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 14000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-925553-0
Terminals 1-925553-0
Terminals AM WIRE PIN 22-18 0.32MM BR

Terminals AM WIRE PIN 22-18 0.32MM BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1-925553-0 1-925553-0
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers