TE Connectivity Connector, Housing, 6 Position, Plug, 10.16Mm; Product Range Amp Te Connectivity 1-917809-3

Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 10.16MM; Product Range:Dynamic D-5200M Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 10.16MM; Product Range:Dynamic D-5200M Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 6 Position, Plug, 10.16Mm; Product Range Amp Te Connectivity - 10H5695 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 6 Position, Plug, 10.16Mm; Product Range Amp Te Connectivity
10H5695
Connector, Housing, 6 Position, Plug, 10.16Mm; Product Range Amp Te Connectivity 10H5695
CONNECTOR, HOUSING, 6 POSITION, PLUG, 10.16MM; Product Range:Dynamic D-5200M Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 6 POSITION, PLUG, 10.16MM; Product Range:Dynamic D-5200M Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:10.16mm; For Use With:Dynamic D-5000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H5695
Product Name Connector, Housing, 6 Position, Plug, 10.16Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details