TE Connectivity Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 1-917809-2

Description
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 43AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
43AC9719
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 43AC9719
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 10H5694 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
10H5694
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 10H5694
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9719
Product Name Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details