TE Connectivity Plug Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 1-917808-2

Description
PLUG HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 43AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
43AC9718
Plug Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 43AC9718
PLUG HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9718
Product Name Plug Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details