TE Connectivity Connector Housing, Rcpt, 6Pos, 10.16Mm; Product Range Amp Te Connectivity 1-917807-3

Description
CONNECTOR HOUSING, RCPT, 6POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 10.16Mm; Product Range Amp Te Connectivity - 17AH9717 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 10.16Mm; Product Range Amp Te Connectivity
17AH9717
Connector Housing, Rcpt, 6Pos, 10.16Mm; Product Range Amp Te Connectivity 17AH9717
CONNECTOR HOUSING, RCPT, 6POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9717
Product Name Connector Housing, Rcpt, 6Pos, 10.16Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details