TE Connectivity Plug & Socket Housing, Rcpt, Polyester; Product Range Amp Te Connectivity 1-917807-2

Description
PLUG & SOCKET HOUSING, RCPT, POLYESTER; Product Range:D-5200M Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RCPT, POLYESTER; Product Range:D-5200M Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Rcpt, Polyester; Product Range Amp Te Connectivity - 49Y4433 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Rcpt, Polyester; Product Range Amp Te Connectivity
49Y4433
Plug & Socket Housing, Rcpt, Polyester; Product Range Amp Te Connectivity 49Y4433
PLUG & SOCKET HOUSING, RCPT, POLYESTER; Product Range:D-5200M Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RCPT, POLYESTER; Product Range:D-5200M Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity - 92C9226 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity
92C9226
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity 92C9226
PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; Product Range:Dynamic D-5000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; Product Range:Dynamic D-5000 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49Y4433
Product Name Plug & Socket Housing, Rcpt, Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details