TE Connectivity Receptacle Housing, 12Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity 1-917659-6

Description
RECEPTACLE HOUSING, 12POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 12POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 12Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity - 69W0720 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 12Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity
69W0720
Receptacle Housing, 12Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity 69W0720
RECEPTACLE HOUSING, 12POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 12POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W0720
Product Name Receptacle Housing, 12Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details