TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-917659-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 37.46 MM  [1.47 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 37.46 MM  [1.47 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-917659-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-917659-5
Rectangular Wire & Cable Connectors & Housings 1-917659-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 37.46 MM  [1.47 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.77 MM  [.58 INCH ]
  • Connector Length : 37.46 MM  [1.47 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29733-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29733-ND
Rectangular Connector Housings A29733-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7064464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064464P
Wire Housings & Plugs 7064464P
TE Connectivity 1-917659-5

TE Connectivity 1-917659-5

Supplier's Site
Wire Housings & Plugs - 7064464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064464
Wire Housings & Plugs 7064464
TE Connectivity 1-917659-5

TE Connectivity 1-917659-5

Supplier's Site
Wire Housings & Plugs - 1650473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650473
Wire Housings & Plugs 1650473
TE Connectivity 1-917659-5

TE Connectivity 1-917659-5

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-917659-5
Connectors >> Rectangular Connectors Housings 1-917659-5
5.08mm 2x5P 5 2 7.62mm 不带 P=5.08mm Rectangular Connectors Housings ROHS

5.08mm 2x5P 5 2 7.62mm 不带 P=5.08mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Dynamic 3200 D/row Rec Hsg 10P Amp - Te Connectivity - 35AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 D/row Rec Hsg 10P Amp - Te Connectivity
35AC7440
Dynamic 3200 D/row Rec Hsg 10P Amp - Te Connectivity 35AC7440
DYNAMIC 3200 D/ROW REC HSG 10P

DYNAMIC 3200 D/ROW REC HSG 10P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-917659-5 A29733-ND 7064464P 7064464 1-917659-5 35AC7440
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Connectors >> Rectangular Connectors Housings Dynamic 3200 D/row Rec Hsg 10P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28679-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Wire-Board Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 91B7064 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Mounting PCB Straight Thru Hole
View Details
Rectangular Connector Accessories - 1734-1011-258-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers