TE Connectivity Rcpt Housing, 10Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 1-917659-5

Description
RCPT HOUSING, 10POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 10POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 10Pos, Polyester Gf, Black; Product Range Amp Te Connectivity - 11J4845 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 10Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
11J4845
Rcpt Housing, 10Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 11J4845
RCPT HOUSING, 10POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 10POS, POLYESTER GF, BLACK; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 10Ways Rohs Compliant Amp Te Connectivity - 70AH6900 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Ways Rohs Compliant Amp Te Connectivity
70AH6900
Connector Housing, Rcpt, 10Ways Rohs Compliant Amp Te Connectivity 70AH6900
CONNECTOR HOUSING, RCPT, 10WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 10WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11J4845
Product Name Rcpt Housing, 10Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details