"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
CONN HEADER VERT 12POS 5.08MM
DYNAMIC D-3200 HDR ASSY 12P V
CONN, HEADER, 12POS, 2ROW, 5.08MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29724-ND | 1-917658-2 | 17R2403 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D-3200 Hdr Assy 12P V Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |