Manufacturer: TE Connectivity
Win Source Part Number: 854232-1-917657-2
Series: Dynamic D-3200
Features: Connector Header position
Package: Bulk
Family Name: 917657
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1-917657-2-SI, A29715, 2266-1-917657-2, A29715-NDR, -1-917657-2-CSI
Power Connector 10 Pos 600V 15A Male Solder Thru-Hole Product overview: 1-917657-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-917657-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
CONN, HEADER, 10POS, 2ROW, 5.08MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 854232-1-917657-2 | 316-1-917657-2 | A29715-ND | 70AH6899 |
| Product Name | Rectangular Connectors - 1-917657-2 | 600V 15A Electronic Connector | Headers, Male Pins | Conn, Header, 10Pos, 2Row, 5.08Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | |||
| Voltage Rating | 600 volts | 600 volts |