TE Connectivity PCB Headers & Receptacles 1-917542-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 49.68 MM  [1.95 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 49.68 MM  [1.95 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-917542-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-917542-3
PCB Headers & Receptacles 1-917542-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 49.68 MM  [1.95 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube, Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.4 MM  [.488 INCH ]
  • Connector Length : 49.68 MM  [1.95 INCH ]
  • Connector Width : 32 MM  [1.25 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : Thermoplastic Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube, Box
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-917542-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-917542-3
Headers & Wire Housings 1-917542-3
DYNAMIC D-5 S/ROW HDR ASY 4P V

DYNAMIC D-5 S/ROW HDR ASY 4P V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-917542-3 1-917542-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 30 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers