TE Connectivity No. Of Contacts Amp - Te Connectivity 1-917542-2.

Description
No. of Contacts:4Contacts; Product Range:Dynamic 5000 Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:10.16mm; Gender:Plug; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes
Description
No. of Contacts:4Contacts; Product Range:Dynamic 5000 Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:10.16mm; Gender:Plug; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC6603 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC6603
No. Of Contacts Amp - Te Connectivity 28AC6603
No. of Contacts:4Contacts; Product Range:Dynamic 5000 Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:10.16mm; Gender:Plug; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

No. of Contacts:4Contacts; Product Range:Dynamic 5000 Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:10.16mm; Gender:Plug; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6603
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details