TE Connectivity Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 1-917511-5

Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 10H5679 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
10H5679
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 10H5679
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity - 40Y2844 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
40Y2844
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity 40Y2844
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 10H5679 40Y2844
Product Name Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7189854 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details