TE Connectivity Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 1-917511-3

Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 17R2397 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
17R2397
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 17R2397
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Rect Pwr Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity - 70AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity
70AH6897
Rect Pwr Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity 70AH6897
RECT PWR CONTACT, SKT, 16-14AWG, CRIMP ROHS COMPLIANT: YES

RECT PWR CONTACT, SKT, 16-14AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 17R2397 70AH6897
Product Name Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity Rect Pwr Contact, Skt, 16-14Awg, Crimp Rohs Compliant Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details