TE Connectivity Product Range Amp - Te Connectivity 1-917511-2.

Description
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC2842 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC2842
Product Range Amp - Te Connectivity 30AC2842
Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2842
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products