TE Connectivity Product Range Amp - Te Connectivity 1-917484-3.

Description
Product Range:Dynamic 3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Dynamic 3000 Series Connectors Tab Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:Dynamic 3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Dynamic 3000 Series Connectors Tab Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC2841 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC2841
Product Range Amp - Te Connectivity 30AC2841
Product Range:Dynamic 3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Dynamic 3000 Series Connectors Tab Contacts RoHS Compliant: Yes

Product Range:Dynamic 3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Dynamic 3000 Series Connectors Tab Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2841
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details