"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
CONN HEADER VERT 4POS 5.08MM
DYNAMIC 3200 VERTI. HDR ASY 4P ROHS COMPLIANT: YES
DYNAMIC 3200 VERTI. HDR ASY 4P
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29695-ND | 792-1-917338-5 | 10H5674 |
| Product Name | Headers, Male Pins | CONN HEADER VERT 4POS 5.08MM | Dynamic 3200 Verti. Hdr Asy 4P Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | ||
| Number of Contacts | 4 # |