TE Connectivity Headers, Male Pins 1-917338-2

Description
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29693-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29693-ND
Headers, Male Pins A29693-ND
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity - 38AC2733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity
38AC2733
Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity 38AC2733
CONNECTOR, HEADER, 4POS, 5.08MM, PCB; Product Range:Dynamic D-3200 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:5.08mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 5.08MM, PCB; Product Range:Dynamic D-3200 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:5.08mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A29693-ND 38AC2733
Product Name Headers, Male Pins Connector, Header, 4Pos, 5.08Mm, Pcb; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details