TE Connectivity Product Range Amp Te Connectivity 1-88997-2.

Description
Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC6602
Product Range Amp Te Connectivity 28AC6602
Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6602
Product Name Product Range Amp Te Connectivity
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details