TE Connectivity Crimp Contacts 1-88997-2

Description
FFC S.TAB 100SN RL
Request a Quote Datasheet
Description
FFC S.TAB 100SN RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 2749984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2749984P
Crimp Contacts 2749984P
FFC S.TAB 100SN RL

FFC S.TAB 100SN RL

Supplier's Site
Crimp Contacts - 2749984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2749984
Crimp Contacts 2749984
FFC S.TAB 100SN RL

FFC S.TAB 100SN RL

Supplier's Site
Crimp Contacts - 2749683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2749683
Crimp Contacts 2749683
FFC S.TAB 100SN RL

FFC S.TAB 100SN RL

Supplier's Site
Contact, Pin, Crimp; Product Range Amp Te Connectivity - 14M7519 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp Te Connectivity
14M7519
Contact, Pin, Crimp; Product Range Amp Te Connectivity 14M7519
CONTACT, PIN, CRIMP; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Outer Diameter:2.54mm RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Flexible Flat Conductor Cable; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Outer Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2749984P 14M7519
Product Name Crimp Contacts Contact, Pin, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details