Win Source Part Number: 1363460-1-881545-4
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 46 pct.
Type: Open Top
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Bulk
Product Status: Active
Base Product Number: 881545
HTSUS: 8538.90.8180
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Tin
Color: Black
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.228" (5.80mm)
Connectors
AMP SHUNT ASS Y ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363460-1-881545-4 | 1-881545-4 | 17-1-881545-4-ND | 35AC7438 |
| Product Name | Connectors, Interconnects - Shunts, Jumpers | Shunts, Jumpers | Amp Shunt Ass Y Rohs Compliant Amp - Te Connectivity | |
| Current Rating | 3.0 amps | 3.0 amps |