TE Connectivity Shunts, Jumpers 1-881545-1

Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - A107340-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A107340-ND
Shunts, Jumpers A107340-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1363461-1-881545-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1363461-1-881545-1
Connectors, Interconnects - Shunts, Jumpers 1363461-1-881545-1
Win Source Part Number: 1363461-1-881545-1 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 42 pct. Type: Open Top MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Bulk Product Status: Active Base Product Number: 881545 HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Thermoplastic, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.228" (5.80mm)

Win Source Part Number: 1363461-1-881545-1
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 42 pct.
Type: Open Top
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Bulk
Product Status: Active
Base Product Number: 881545
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.228" (5.80mm)

Buy Now Datasheet
1-881545-1 Rohs Compliant Amp - Te Connectivity - 38AH3726 - Newark, An Avnet Company
Chicago, IL, United States
1-881545-1 Rohs Compliant Amp - Te Connectivity
38AH3726
1-881545-1 Rohs Compliant Amp - Te Connectivity 38AH3726
1-881545-1 ROHS COMPLIANT: YES

1-881545-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107340-ND 1363461-1-881545-1 38AH3726
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers 1-881545-1 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details