TE Connectivity PCB Headers & Receptacles 1-87690-6

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Type : Pin Dimensions Connector Height : 11.17 MM  [.44 INCH ] Connector Width : 10.16 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.4 - 2.4 MM  [.055 - .09 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Ultramid 66 H2G/25 Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.93 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Type : Pin Dimensions Connector Height : 11.17 MM  [.44 INCH ] Connector Width : 10.16 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.4 - 2.4 MM  [.055 - .09 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Ultramid 66 H2G/25 Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.93 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-87690-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-87690-6
PCB Headers & Receptacles 1-87690-6
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Type : Pin Dimensions Connector Height : 11.17 MM  [.44 INCH ] Connector Width : 10.16 MM  [.4 INCH ] PCB Thickness (Recommended) : 1.4 - 2.4 MM  [.055 - .09 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Ultramid 66 H2G/25 Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.93 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.17 MM  [.44 INCH ]
  • Connector Width : 10.16 MM  [.4 INCH ]
  • PCB Thickness (Recommended) : 1.4 - 2.4 MM  [.055 - .09 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Ultramid 66 H2G/25

Industry Standards


  • Agency/Standard : UL
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 40
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.93 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-87690-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
PCB Headers & Receptacles - 102617-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers