TE Connectivity Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity 1-87631-5.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity
28AC6598
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity 28AC6598
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6598
Product Name Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers