TE Connectivity Connector, Rcpt, 16Pos, 2Rows, 2.54Mm; Product Range Amp Te Connectivity 1-87631-2

Description
CONNECTOR, RCPT, 16POS, 2ROWS, 2.54MM; Product Range:-; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 2ROWS, 2.54MM; Product Range:-; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 2Rows, 2.54Mm; Product Range Amp Te Connectivity - 97X0248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Rows, 2.54Mm; Product Range Amp Te Connectivity
97X0248
Connector, Rcpt, 16Pos, 2Rows, 2.54Mm; Product Range Amp Te Connectivity 97X0248
CONNECTOR, RCPT, 16POS, 2ROWS, 2.54MM; Product Range:-; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROWS, 2.54MM; Product Range:-; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97X0248
Product Name Connector, Rcpt, 16Pos, 2Rows, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details