TE Connectivity Wtb Housing, Rcpt, 16Pos, 2Row; Product Range Te Connectivity 1-87631-1

Description
WTB HOUSING, RCPT, 16POS, 2ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 16POS, 2ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 16Pos, 2Row; Product Range Te Connectivity - 07AH5895 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 16Pos, 2Row; Product Range Te Connectivity
07AH5895
Wtb Housing, Rcpt, 16Pos, 2Row; Product Range Te Connectivity 07AH5895
WTB HOUSING, RCPT, 16POS, 2ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Contacts:16Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 16POS, 2ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH5895
Product Name Wtb Housing, Rcpt, 16Pos, 2Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details