TE Connectivity Rectangular Connector Contacts 1-87523-9

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25984-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25984-ND
Rectangular Connector Contacts A25984-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 1-87523-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-87523-9
Contacts 1-87523-9
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-87523-9
Contacts 1-87523-9
Contacts

Contacts

Buy Now
Connectors - 1-87523-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-87523-9
Connectors 1-87523-9
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F5672 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F5672
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F5672
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: No

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: No

Supplier's Site
Mod Iv Recp Lp Amp - Te Connectivity - 20M4018 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Lp Amp - Te Connectivity
20M4018
Mod Iv Recp Lp Amp - Te Connectivity 20M4018
MOD IV RECP LP

MOD IV RECP LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25984-ND 1-87523-9 1-87523-9 90F5672 20M4018
Product Name Rectangular Connector Contacts Contacts Connectors Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Mod Iv Recp Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details