TE Connectivity Wire-Board Connector Receptacle 11 Position, 2.54Mm; Product Range Amp Te Connectivity 1-87499-9

Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 11 Position, 2.54Mm; Product Range Amp Te Connectivity - 33B3908 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 11 Position, 2.54Mm; Product Range Amp Te Connectivity
33B3908
Wire-Board Connector Receptacle 11 Position, 2.54Mm; Product Range Amp Te Connectivity 33B3908
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:11Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:11Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33B3908
Product Name Wire-Board Connector Receptacle 11 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details