TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-87499-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 22.99 MM  [.91 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 22.99 MM  [.91 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-87499-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-87499-5
Rectangular Wire & Cable Connectors & Housings 1-87499-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.55 MM  [.14 INCH ] Connector Length : 22.99 MM  [.91 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 3.55 MM  [.14 INCH ]
  • Connector Length : 22.99 MM  [.91 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A3018-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A3018-ND
Rectangular Connector Housings A3018-ND
"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
09 Modiv Hsg Sr Mrkd .100Cl Amp - Te Connectivity - 41AJ1486 - Newark, An Avnet Company
Chicago, IL, United States
09 Modiv Hsg Sr Mrkd .100Cl Amp - Te Connectivity
41AJ1486
09 Modiv Hsg Sr Mrkd .100Cl Amp - Te Connectivity 41AJ1486
09 MODIV HSG SR MRKD .100CL

09 MODIV HSG SR MRKD .100CL

Supplier's Site
Housing, Connector; Mod IV; Single; 9; 250 VAC; 3 A; 750 V; -65 to 105 degC; Ye - 70085360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Connector; Mod IV; Single; 9; 250 VAC; 3 A; 750 V; -65 to 105 degC; Ye
70085360
Housing, Connector; Mod IV; Single; 9; 250 VAC; 3 A; 750 V; -65 to 105 degC; Ye 70085360
250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Sold without contacts — See Mod. IV contacts below.

250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Sold without contacts — See Mod. IV contacts below.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-87499-5 A3018-ND 41AJ1486 70085360
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 09 Modiv Hsg Sr Mrkd .100Cl Amp - Te Connectivity Housing, Connector; Mod IV; Single; 9; 250 VAC; 3 A; 750 V; -65 to 105 degC; Ye
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connectors - 104362-3 - 853657-104362-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers