TE Connectivity Wire-Board Connector Receptacle 22 Position, 2.54Mm; Product Range Amp Te Connectivity 1-87456-7

Description
WIRE-BOARD CONNECTOR RECEPTACLE 22 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:22Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 22 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:22Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 22 Position, 2.54Mm; Product Range Amp Te Connectivity - 33B3898 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 22 Position, 2.54Mm; Product Range Amp Te Connectivity
33B3898
Wire-Board Connector Receptacle 22 Position, 2.54Mm; Product Range Amp Te Connectivity 33B3898
WIRE-BOARD CONNECTOR RECEPTACLE 22 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:22Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 22 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:22Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:22Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33B3898
Product Name Wire-Board Connector Receptacle 22 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details