TE Connectivity Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 1-87456-0

Description
WTB HOUSING, RCPT, 14POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 14POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 95AC0663 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
95AC0663
Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 95AC0663
WTB HOUSING, RCPT, 14POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 14POS, 2ROW, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95AC0663
Product Name Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details