TE Connectivity Connectors 1-87309-4

Description
MOD V RECP LP
Request a Quote Datasheet
Description
MOD V RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1-87309-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-87309-4
Connectors 1-87309-4
MOD V RECP LP

MOD V RECP LP

Buy Now
Rectangular Connector Contacts - A3008-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3008-ND
Rectangular Connector Contacts A3008-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 1-87309-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-87309-4
Contacts 1-87309-4
MOD V RECP LP

MOD V RECP LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-87309-4
Contacts 1-87309-4
MOD V TERMS L P

MOD V TERMS L P

Buy Now
Swedesboro, NJ, United States
Contacts
1-87309-4
Contacts 1-87309-4
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F3791 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F3791
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F3791
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Socket, High, Pres; Product Range Amp - Te Connectivity - 19J2479 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, High, Pres; Product Range Amp - Te Connectivity
19J2479
Crimp Socket, High, Pres; Product Range Amp - Te Connectivity 19J2479
CRIMP SOCKET, HIGH, PRES; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors; Wire Size AWG RoHS Compliant: Yes

CRIMP SOCKET, HIGH, PRES; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-87309-4 A3008-ND 1-87309-4 1-87309-4 90F3791
Product Name Connectors Rectangular Connector Contacts Contacts Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers