Socket Contact Tin 20-24 AWG Crimp
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3007-ND | 1-87309-3 | 1-87309-3 | 1-87309-3 | 90F3790 |
| Product Name | Rectangular Connector Contacts | Contacts | Contacts | Connectors | Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |