TE Connectivity
Connector Contacts
1-87309-2
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.93 MM [.47 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .05 - .1 MICM [1.96 - 3.93 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.93 MM [.47 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .05 - .1 MICM [1.96 - 3.93 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 11.93 MM [.47 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : .05 - .1 MICM [1.96 - 3.93 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Length : 11.93 MM [.47 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Orientation : Straight
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .05 - .1 MICM [1.96 - 3.93 MICIN ]
- Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1022
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 12500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-87309-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details