"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
PC Board Mounting type Dielectric Withstanding Voltage 750 V
Housing : Black thermoplastic, 94V-0 rated. Posts : Copper alloy.
Standard header type.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26581-ND | 90F4632 | 70082851 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Amp - Te Connectivity | Header; Standard; PC Board; Dual; 20; 0.025 in.; 0.125 in.; 3 A; 5000 Megohms |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole | PC Board | |
| Current Rating | 3.0 amps | 3.0 amps |