"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
11 MODII HDR SRST UNSHRD .100
CONN HEADER VERT 11POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-87224-1-ND | 17R2369 | 1-87224-1 |
| Product Name | Headers, Male Pins | 11 Modii Hdr Srst Unshrd .100 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |