TE Connectivity Product Range Amp Te Connectivity 1-87133-4.

Description
Product Range:AMPMODU LOCKING CLIP; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU LOCKING CLIP Series Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
Product Range:AMPMODU LOCKING CLIP; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU LOCKING CLIP Series Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC2832
Product Range Amp Te Connectivity 30AC2832
Product Range:AMPMODU LOCKING CLIP; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU LOCKING CLIP Series Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Crimp RoHS Compliant: Yes

Product Range:AMPMODU LOCKING CLIP; Gender:Socket; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU LOCKING CLIP Series Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2832
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details