TE Connectivity Connector Contacts 1-85862-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle Mating Square Post Dimension : .63 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle Mating Square Post Dimension : .63 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-85862-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-85862-1
Connector Contacts 1-85862-1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle Mating Square Post Dimension : .63 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Receptacle
  • Mating Square Post Dimension : .63 MM  [.025 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-85862-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details