TE Connectivity Connector Contacts 1-85842-9

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 17.47 MM  [.688 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 17.47 MM  [.688 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-85842-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-85842-9
Connector Contacts 1-85842-9
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 17.47 MM  [.688 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 17.47 MM  [.688 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-85842-9
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details