TE Connectivity FPC Connectors 1-84984-2

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 14 MM  [.551 INCH ] Connector Width : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 14 MM  [.551 INCH ] Connector Width : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84984-2 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84984-2
FPC Connectors 1-84984-2
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 14 MM  [.551 INCH ] Connector Width : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 12
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 5.6 MM  [.22 INCH ]
  • Connector Length : 14 MM  [.551 INCH ]
  • Connector Width : 3 MM  [.118 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 34

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non ZIF
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100303-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100303-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100303-ND
"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
FFC / FPC - 1-84984-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84984-2
FFC / FPC 1-84984-2
1mm FFC DIP V ASSY 12P TUBE

1mm FFC DIP V ASSY 12P TUBE

Buy Now
Swedesboro, NJ, United States
FFC / FPC
1-84984-2
FFC / FPC 1-84984-2
FFC / FPC

FFC / FPC

Buy Now
FPC Connectors - 7936798 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7936798
FPC Connectors 7936798
TE Connectivity 1-84984-2 FPC Connector

TE Connectivity 1-84984-2 FPC Connector

Supplier's Site
FPC Connectors - 7936798P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7936798P
FPC Connectors 7936798P
TE Connectivity 1-84984-2 FPC Connector

TE Connectivity 1-84984-2 FPC Connector

Supplier's Site
FPC Connectors - 1643155 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1643155
FPC Connectors 1643155
TE Connectivity 1-84984-2 FPC Connector

TE Connectivity 1-84984-2 FPC Connector

Supplier's Site
Ffc / Fpc Board Connector, Through Hole, Receptacle, 12, 1 Mm Rohs Compliant Amp - Te Connectivity - 23T1664 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Through Hole, Receptacle, 12, 1 Mm Rohs Compliant Amp - Te Connectivity
23T1664
Ffc / Fpc Board Connector, Through Hole, Receptacle, 12, 1 Mm Rohs Compliant Amp - Te Connectivity 23T1664
FFC / FPC Board Connector, Through Hole, Receptacle, 12, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Through Hole, Receptacle, 12, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-84984-2 A100303-ND 1-84984-2 7936798 7936798P 23T1664
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC FPC Connectors FPC Connectors Ffc / Fpc Board Connector, Through Hole, Receptacle, 12, 1 Mm Rohs Compliant Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Through Hole - Solder Vertical contact
Mounting Board Mount Through Hole Through hole
Voltage Rating 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data