- Trained on our vast library of engineering resources.

TE Connectivity FPC Connectors 1-84984-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84984-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84984-0
FPC Connectors 1-84984-0
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 12 MM  [.472 INCH ] Connector Width : 3 MM  [.118 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : White Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 39 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non-ZIF PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 5.6 MM  [.22 INCH ]
  • Connector Length : 12 MM  [.472 INCH ]
  • Connector Width : 3 MM  [.118 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : White
  • Housing Material : PBT GF

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 39

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non-ZIF
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - A100302-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100302-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100302-ND
10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole

10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole

Supplier's Site Datasheet
 - 6803218 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of FFC/FPC 1.00 mm pitch Vertical Connector Assemblies with Through Hole mount and kinked tails. Number of Contacts = 10 Contact Material = Phosphor Bronze Pitch = 1mm Mounting Type = Through Hole Gender = Female Termination Type = Vertical Contact Body Orientation = Straight Current Rating = 1A Voltage Rating = 125 V dc Series = FFC

A range of FFC/FPC 1.00 mm pitch Vertical Connector Assemblies with Through Hole mount and kinked tails.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Through Hole
Gender = Female
Termination Type = Vertical Contact
Body Orientation = Straight
Current Rating = 1A
Voltage Rating = 125 V dc
Series = FFC

Supplier's Site
 - 6803218P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of FFC/FPC 1.00 mm pitch Vertical Connector Assemblies with Through Hole mount and kinked tails. Number of Contacts = 10 Contact Material = Phosphor Bronze Pitch = 1mm Mounting Type = Through Hole Gender = Female Termination Type = Vertical Contact Body Orientation = Straight Current Rating = 1A Voltage Rating = 125 V dc Series = FFC Delivery on production packaging - Tube. This product is non-returnable.

A range of FFC/FPC 1.00 mm pitch Vertical Connector Assemblies with Through Hole mount and kinked tails.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Through Hole
Gender = Female
Termination Type = Vertical Contact
Body Orientation = Straight
Current Rating = 1A
Voltage Rating = 125 V dc
Series = FFC
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
1Mm Ffc Dip V Assy 10P Tube Amp - Te Connectivity - 41AJ1452 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Ffc Dip V Assy 10P Tube Amp - Te Connectivity
41AJ1452
1Mm Ffc Dip V Assy 10P Tube Amp - Te Connectivity 41AJ1452
1mm FFC DIP V ASSY 10P TUBE

1mm FFC DIP V ASSY 10P TUBE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-84984-0 A100302-ND 6803218 41AJ1452
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1Mm Ffc Dip V Assy 10P Tube Amp - Te Connectivity
Termination Through Hole - Solder Vertical Contact
Mounting Board Mount Through Hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102162-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers