TE Connectivity FPC Connectors 1-84981-3

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 3 MM  [.118 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .7 MM  [.028 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 3 MM  [.118 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .7 MM  [.028 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84981-3 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84981-3
FPC Connectors 1-84981-3
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 3 MM  [.118 INCH ] Connector Length : 16 MM  [.63 INCH ] Connector Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .7 MM  [.028 INCH ] Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 3 MM  [.118 INCH ]
  • Connector Length : 16 MM  [.63 INCH ]
  • Connector Width : 6.3 MM  [.248 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non ZIF
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .7 MM  [.028 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1-84981-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84981-3
FFC / FPC 1-84981-3
1MM FFC SMT H ASSY 13P EMBOSS

1MM FFC SMT H ASSY 13P EMBOSS

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A101373CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101373CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101373CT-ND
"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101373DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101373DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101373DKR-ND
"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101373TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101373TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101373TR-ND
"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
CONN FFC FPC TOP 13POS 1MM R/A - 792-1-84981-3 - Utmel Electronic Limited
Hong Kong, China
CONN FFC FPC TOP 13POS 1MM R/A
792-1-84981-3
CONN FFC FPC TOP 13POS 1MM R/A 792-1-84981-3
CONN FFC FPC TOP 13POS 1MM R/A

CONN FFC FPC TOP 13POS 1MM R/A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-84981-3 1-84981-3 A101373CT-ND 792-1-84981-3
Product Name FPC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies CONN FFC FPC TOP 13POS 1MM R/A
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data