TE Connectivity FPC Connectors 1-84953-8

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 25.92 MM  [1.021 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 25.92 MM  [1.021 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-84953-8 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-84953-8
FPC Connectors 1-84953-8
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.56 MM  [.101 INCH ] Connector Length : 25.92 MM  [1.021 INCH ] Connector Width : 6.54 MM  [.258 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 18
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Length : 25.92 MM  [1.021 INCH ]
  • Connector Width : 6.54 MM  [.258 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1-84953-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-84953-8
FFC / FPC 1-84953-8
1MM FPC HORZ.TOP CONT.ASSY 18P

1MM FPC HORZ.TOP CONT.ASSY 18P

Buy Now
FFC, FPC (FlatFlexible) Connectors - 1-84953-8 - 122171-1-84953-8 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 1-84953-8
122171-1-84953-8
FFC, FPC (FlatFlexible) Connectors - 1-84953-8 122171-1-84953-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 122171-1-84953-8 Packaging: Reel - TR Number of Positions: 18 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 78.7μin (2.00μm) Voltage Rating: 200V Current Rating: 1A Height Above Board: 0.101" (2.56mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 122171-1-84953-8
Packaging: Reel - TR
Number of Positions: 18
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 78.7μin (2.00μm)
Voltage Rating: 200V
Current Rating: 1A
Height Above Board: 0.101" (2.56mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 200V Electronic Connector
399-1-84953-8
1A 200V Electronic Connector 399-1-84953-8
0.039" 18 Pos 1A 200V FPC Header, Right Angle, SMT Product overview: 1-84953-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-8 can be used for catalog matching and distributor lookup.

0.039" 18 Pos 1A 200V FPC Header, Right Angle, SMT Product overview: 1-84953-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-84953-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100259TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100259TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100259TR-ND
"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100259CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100259CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100259CT-ND
"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100259DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100259DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100259DKR-ND
"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"18 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Amp - Te Connectivity - 17R2322 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Amp - Te Connectivity
17R2322
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Amp - Te Connectivity 17R2322
FFC/FPC CONNECTOR, RECEPTACLE 18 POSITION 1ROW; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 18 POSITION 1ROW; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-84953-8 1-84953-8 122171-1-84953-8 399-1-84953-8 A100259TR-ND 17R2322
Product Name FPC Connectors FFC / FPC FFC, FPC (FlatFlexible) Connectors - 1-84953-8 1A 200V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Solder SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data